HARWIN 7+7 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews M80-4661405

Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 14 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 14 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7+7 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews - M80-4661405 - Harwin Plc
Portsmouth, United Kingdom
7+7 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews
M80-4661405
7+7 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews M80-4661405
Complete kit: housing with Hexagonal slotted jackscrews fitted, 14 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with Hexagonal slotted jackscrews fitted, 14 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Extended rear wall (5mm depth) for backpotting.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-2891-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-2891-ND
Free Hanging, Panel Mount 952-2891-ND
14 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

14 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Wire-Board Connector, Female 14 Position, 2Mm; Product Range Harwin - 83K1595 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Female 14 Position, 2Mm; Product Range Harwin
83K1595
Wire-Board Connector, Female 14 Position, 2Mm; Product Range Harwin 83K1595
WIRE-BOARD CONNECTOR, FEMALE 14 POSITION, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:14Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Contact Termination:Crimp RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, FEMALE 14 POSITION, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:14Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4661405 952-2891-ND 83K1595
Product Name 7+7 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews Free Hanging, Panel Mount Wire-Board Connector, Female 14 Position, 2Mm; Product Range Harwin
Connector Type Wire to Board Connector Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Current Rating 3.3 amps
Unlock Full Specs
to access all available technical data