HARWIN 5+5 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews M80-4661005

Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 10 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 10 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews - M80-4661005 - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews
M80-4661005
5+5 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews M80-4661005
Complete kit: housing with Hexagonal slotted jackscrews fitted, 10 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with Hexagonal slotted jackscrews fitted, 10 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Extended rear wall (5mm depth) for backpotting.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-2065-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-2065-ND
Free Hanging, Panel Mount 952-2065-ND
10 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

10 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Connector, Rcpt, 10Pos, 2Row, 2Mm; Product Range Harwin - 55T6851 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 10Pos, 2Row, 2Mm; Product Range Harwin
55T6851
Connector, Rcpt, 10Pos, 2Row, 2Mm; Product Range Harwin 55T6851
CONNECTOR, RCPT, 10POS, 2ROW, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:10Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Panel Mount RoHS Compliant: Yes

CONNECTOR, RCPT, 10POS, 2ROW, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:10Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4661005 952-2065-ND 55T6851
Product Name 5+5 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews Free Hanging, Panel Mount Connector, Rcpt, 10Pos, 2Row, 2Mm; Product Range Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Current Rating 3.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190509A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Minitek ® - 10065491-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers