HARWIN 25+25 Pos. Female Receptacle DIL Straight 22 AWG Cable Connector Kit, 5mm Extended Wall, Slotted Jackscrews, Gold M80-4655005

Description
Complete kit: Female receptacle Double Row straight cable housing and 50 straight signal contacts (25+25). Fitted with floating jackscrews including a hexagonal slotted head. Extended rear wall (5mm depth) for backpotting. Large Bore crimp contact M80-0110005 suitable for 22 AWG cable (Ø1.1mm max insulation), supplied loose (not assembled to housing). Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Female receptacle Double Row straight cable housing and 50 straight signal contacts (25+25). Fitted with floating jackscrews including a hexagonal slotted head. Extended rear wall (5mm depth) for backpotting. Large Bore crimp contact M80-0110005 suitable for 22 AWG cable (Ø1.1mm max insulation), supplied loose (not assembled to housing). Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25+25 Pos. Female Receptacle DIL Straight 22 AWG Cable Connector Kit, 5mm Extended Wall, Slotted Jackscrews, Gold - M80-4655005 - Harwin Plc
Portsmouth, United Kingdom
25+25 Pos. Female Receptacle DIL Straight 22 AWG Cable Connector Kit, 5mm Extended Wall, Slotted Jackscrews, Gold
M80-4655005
25+25 Pos. Female Receptacle DIL Straight 22 AWG Cable Connector Kit, 5mm Extended Wall, Slotted Jackscrews, Gold M80-4655005
Complete kit: Female receptacle Double Row straight cable housing and 50 straight signal contacts (25+25). Fitted with floating jackscrews including a hexagonal slotted head. Extended rear wall (5mm depth) for backpotting. Large Bore crimp contact M80-0110005 suitable for 22 AWG cable (Ø1.1mm max insulation), supplied loose (not assembled to housing). Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Complete kit: Female receptacle Double Row straight cable housing and 50 straight signal contacts (25+25). Fitted with floating jackscrews including a hexagonal slotted head. Extended rear wall (5mm depth) for backpotting.
  • Large Bore crimp contact M80-0110005 suitable for 22 AWG cable (Ø1.1mm max insulation), supplied loose (not assembled to housing). Gold finish on contact areas and terminations.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet
25+25 Pos. Female Dil 22Awg Cable Conn. Kit Extended Wall Jackscrews Rohs Compliant Harwin - 76Y4240 - Newark, An Avnet Company
Chicago, IL, United States
25+25 Pos. Female Dil 22Awg Cable Conn. Kit Extended Wall Jackscrews Rohs Compliant Harwin
76Y4240
25+25 Pos. Female Dil 22Awg Cable Conn. Kit Extended Wall Jackscrews Rohs Compliant Harwin 76Y4240
25+25 Pos. Female DIL 22AWG Cable Conn. Kit Extended Wall Jackscrews RoHS Compliant: Yes

25+25 Pos. Female DIL 22AWG Cable Conn. Kit Extended Wall Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M80-4655005 76Y4240
Product Name 25+25 Pos. Female Receptacle DIL Straight 22 AWG Cable Connector Kit, 5mm Extended Wall, Slotted Jackscrews, Gold 25+25 Pos. Female Dil 22Awg Cable Conn. Kit Extended Wall Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190421 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details