HARWIN 21+21 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews M80-4654205

Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 42 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 42 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21+21 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews - M80-4654205 - Harwin Plc
Portsmouth, United Kingdom
21+21 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews
M80-4654205
21+21 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews M80-4654205
Complete kit: housing with Hexagonal slotted jackscrews fitted, 42 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with Hexagonal slotted jackscrews fitted, 42 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. Extended rear wall (5mm depth) for backpotting.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-4654205-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-4654205-ND
Free Hanging, Panel Mount M80-4654205-ND
42 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

42 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
Header Connector,cable Mount,plug,42 Contacts,skt,0.079 Pitch,crimp Terminal,m2X0.4 Rohs Compliant Harwin - 84K3130 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,cable Mount,plug,42 Contacts,skt,0.079 Pitch,crimp Terminal,m2X0.4 Rohs Compliant Harwin
84K3130
Header Connector,cable Mount,plug,42 Contacts,skt,0.079 Pitch,crimp Terminal,m2X0.4 Rohs Compliant Harwin 84K3130
Header Connector,Cable Mount,PLUG,42 Contacts,SKT,0.079 Pitch,CRIMP Terminal,M2X0.4 RoHS Compliant: Yes

Header Connector,Cable Mount,PLUG,42 Contacts,SKT,0.079 Pitch,CRIMP Terminal,M2X0.4 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4654205 M80-4654205-ND 84K3130
Product Name 21+21 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews Free Hanging, Panel Mount Header Connector,cable Mount,plug,42 Contacts,skt,0.079 Pitch,crimp Terminal,m2X0.4 Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Straight Plug - 150414 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Smiths Interconnect, a Molex company
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details
Minitek ® - 10072354-S01-10KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers