HARWIN 13+13 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews M80-4652605

Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 26 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 26 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13+13 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews - M80-4652605 - Harwin Plc
Portsmouth, United Kingdom
13+13 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews
M80-4652605
13+13 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews M80-4652605
Complete kit: housing with Hexagonal slotted jackscrews fitted, 26 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with Hexagonal slotted jackscrews fitted, 26 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. Extended rear wall (5mm depth) for backpotting.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-2371-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-2371-ND
Free Hanging, Panel Mount 952-2371-ND
26 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

26 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
Wire-Board Connector, Female 26 Position, 2Mm; Product Range Harwin - 83K1594 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Female 26 Position, 2Mm; Product Range Harwin
83K1594
Wire-Board Connector, Female 26 Position, 2Mm; Product Range Harwin 83K1594
WIRE-BOARD CONNECTOR, FEMALE 26 POSITION, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:26Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, FEMALE 26 POSITION, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:26Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
Connector, Receptacle, 26Pos, 2Row, 2Mm; Pitch Spacing Harwin - 75Y6407 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 26Pos, 2Row, 2Mm; Pitch Spacing Harwin
75Y6407
Connector, Receptacle, 26Pos, 2Row, 2Mm; Pitch Spacing Harwin 75Y6407
CONNECTOR, RECEPTACLE, 26POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:26Contacts; Gender:Receptacle; Product Range:Datamate J-Tek M80 Series; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 26POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:26Contacts; Gender:Receptacle; Product Range:Datamate J-Tek M80 Series; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4652605 952-2371-ND 83K1594 75Y6407
Product Name 13+13 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews Free Hanging, Panel Mount Wire-Board Connector, Female 26 Position, 2Mm; Product Range Harwin Connector, Receptacle, 26Pos, 2Row, 2Mm; Pitch Spacing Harwin
Connector Type Wire to Board Connector Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Current Rating 3.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details