HARWIN 5+5 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews M80-4651005

Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 10 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 10 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews - M80-4651005 - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews
M80-4651005
5+5 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews M80-4651005
Complete kit: housing with Hexagonal slotted jackscrews fitted, 10 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with Hexagonal slotted jackscrews fitted, 10 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. Extended rear wall (5mm depth) for backpotting.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-3950-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-3950-ND
Free Hanging, Panel Mount 952-3950-ND
10 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

10 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
Wire-Board Connector, Female 10Pos, 2Mm; Product Range Harwin - 84K3123 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Female 10Pos, 2Mm; Product Range Harwin
84K3123
Wire-Board Connector, Female 10Pos, 2Mm; Product Range Harwin 84K3123
WIRE-BOARD CONNECTOR, FEMALE 10POS, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:10Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, FEMALE 10POS, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:10Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site
5+5 Pos. Female Dil 22Awg Cable Conn. Kit Extende Harwin - 09AK5968 - Newark, An Avnet Company
Chicago, IL, United States
5+5 Pos. Female Dil 22Awg Cable Conn. Kit Extende Harwin
09AK5968
5+5 Pos. Female Dil 22Awg Cable Conn. Kit Extende Harwin 09AK5968
5+5 POS. FEMALE DIL 22AWG CABLE CONN. KIT EXTENDE

5+5 POS. FEMALE DIL 22AWG CABLE CONN. KIT EXTENDE

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4651005 952-3950-ND 84K3123 09AK5968
Product Name 5+5 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews Free Hanging, Panel Mount Wire-Board Connector, Female 10Pos, 2Mm; Product Range Harwin 5+5 Pos. Female Dil 22Awg Cable Conn. Kit Extende Harwin
Connector Type Wire to Board Connector Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Current Rating 3.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
ZS4000-2108 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details