HARWIN 3+3 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews M80-4650605

Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 6 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 6 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews - M80-4650605 - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews
M80-4650605
3+3 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews M80-4650605
Complete kit: housing with Hexagonal slotted jackscrews fitted, 6 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with Hexagonal slotted jackscrews fitted, 6 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. Extended rear wall (5mm depth) for backpotting.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-3383-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-3383-ND
Free Hanging, Panel Mount 952-3383-ND
6 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

6 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
Connector, Rcpt, 6Pos, 2Row, 2Mm; Pitch Spacing Harwin - 56AC6185 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 2Row, 2Mm; Pitch Spacing Harwin
56AC6185
Connector, Rcpt, 6Pos, 2Row, 2Mm; Pitch Spacing Harwin 56AC6185
CONNECTOR, RCPT, 6POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:Datamate J-Tek M80 Series; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 6POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:Datamate J-Tek M80 Series; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4650605 952-3383-ND 56AC6185
Product Name 3+3 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews Free Hanging, Panel Mount Connector, Rcpt, 6Pos, 2Row, 2Mm; Pitch Spacing Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Current Rating 3.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details