HARWIN 6+6 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Reverse Fix Panel Mount M80-4631205

Description
Complete kit: housing with Reverse fix + 3.5mm panel mount jackscrews fitted, 12 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Slotted nuts provided for assembly to panel mount stud. For spare panel mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with Reverse fix + 3.5mm panel mount jackscrews fitted, 12 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Slotted nuts provided for assembly to panel mount stud. For spare panel mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6+6 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Reverse Fix Panel Mount - M80-4631205 - Harwin Plc
Portsmouth, United Kingdom
6+6 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Reverse Fix Panel Mount
M80-4631205
6+6 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Reverse Fix Panel Mount M80-4631205
Complete kit: housing with Reverse fix + 3.5mm panel mount jackscrews fitted, 12 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Slotted nuts provided for assembly to panel mount stud. For spare panel mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with Reverse fix + 3.5mm panel mount jackscrews fitted, 12 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Slotted nuts provided for assembly to panel mount stud. For spare panel mount nuts, order M80-2130000B.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-4631205-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-4631205-ND
Free Hanging, Panel Mount M80-4631205-ND
12 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

12 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
06+06 Dil Female S/b Rev/fjs Rohs Compliant Harwin - 12N8174 - Newark, An Avnet Company
Chicago, IL, United States
06+06 Dil Female S/b Rev/fjs Rohs Compliant Harwin
12N8174
06+06 Dil Female S/b Rev/fjs Rohs Compliant Harwin 12N8174
06+06 DIL FEMALE S/B REV/FJS ROHS COMPLIANT: YES

06+06 DIL FEMALE S/B REV/FJS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4631205 M80-4631205-ND 12N8174
Product Name 6+6 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Reverse Fix Panel Mount Free Hanging, Panel Mount 06+06 Dil Female S/b Rev/fjs Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C 90° Plug - 190107 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Minitek ® - 10075024-F01A22ULF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 650 volts
View Details
2 suppliers