HARWIN 5+5 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Reverse Fix Panel Mount M80-4631042

Description
Complete kit: housing with Reverse fix + 3.5mm panel mount jackscrews fitted, 10 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. Slotted nuts provided for assembly to panel mount stud. For spare panel mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with Reverse fix + 3.5mm panel mount jackscrews fitted, 10 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. Slotted nuts provided for assembly to panel mount stud. For spare panel mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Reverse Fix Panel Mount - M80-4631042 - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Reverse Fix Panel Mount
M80-4631042
5+5 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Reverse Fix Panel Mount M80-4631042
Complete kit: housing with Reverse fix + 3.5mm panel mount jackscrews fitted, 10 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. Slotted nuts provided for assembly to panel mount stud. For spare panel mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with Reverse fix + 3.5mm panel mount jackscrews fitted, 10 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. Slotted nuts provided for assembly to panel mount stud. For spare panel mount nuts, order M80-2130000B.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-4631042-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-4631042-ND
Free Hanging, Panel Mount M80-4631042-ND
10 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

10 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
5+5 Pos. Female Dil 24-28Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin - 76Y4232 - Newark, An Avnet Company
Chicago, IL, United States
5+5 Pos. Female Dil 24-28Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin
76Y4232
5+5 Pos. Female Dil 24-28Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin 76Y4232
5+5 Pos. Female DIL 24-28AWG Cable Conn. Kit Reverse Fix RoHS Compliant: Yes

5+5 Pos. Female DIL 24-28AWG Cable Conn. Kit Reverse Fix RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4631042 M80-4631042-ND 76Y4232
Product Name 5+5 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Reverse Fix Panel Mount Free Hanging, Panel Mount 5+5 Pos. Female Dil 24-28Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1380G2 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
XF3M/XF2M FPC/FFC Connector - XF3M(1)-0615-1B-R100 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
4 suppliers