HARWIN 21+21 Pos. Female DIL 22 AWG Cable Conn. Kit, Reverse Fix Panel Mount M80-4624242

Description
Complete kit: housing with Reverse fix + 3.5mm panel mount jackscrews fitted, 42 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. Slotted nuts provided for assembly to panel mount stud. For spare panel mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with Reverse fix + 3.5mm panel mount jackscrews fitted, 42 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. Slotted nuts provided for assembly to panel mount stud. For spare panel mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21+21 Pos. Female DIL 22 AWG Cable Conn. Kit, Reverse Fix Panel Mount - M80-4624242 - Harwin Plc
Portsmouth, United Kingdom
21+21 Pos. Female DIL 22 AWG Cable Conn. Kit, Reverse Fix Panel Mount
M80-4624242
21+21 Pos. Female DIL 22 AWG Cable Conn. Kit, Reverse Fix Panel Mount M80-4624242
Complete kit: housing with Reverse fix + 3.5mm panel mount jackscrews fitted, 42 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. Slotted nuts provided for assembly to panel mount stud. For spare panel mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with Reverse fix + 3.5mm panel mount jackscrews fitted, 42 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. Slotted nuts provided for assembly to panel mount stud. For spare panel mount nuts, order M80-2130000B.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-4624242-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-4624242-ND
Free Hanging, Panel Mount M80-4624242-ND
42 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

42 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
21+21 Pos. Female Dil 22Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin - 76Y4229 - Newark, An Avnet Company
Chicago, IL, United States
21+21 Pos. Female Dil 22Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin
76Y4229
21+21 Pos. Female Dil 22Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin 76Y4229
21+21 Pos. Female DIL 22AWG Cable Conn. Kit Reverse Fix RoHS Compliant: Yes

21+21 Pos. Female DIL 22AWG Cable Conn. Kit Reverse Fix RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4624242 M80-4624242-ND 76Y4229
Product Name 21+21 Pos. Female DIL 22 AWG Cable Conn. Kit, Reverse Fix Panel Mount Free Hanging, Panel Mount 21+21 Pos. Female Dil 22Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

 - 322V012F46 - Powell Electronics, Inc.
Nicomatic North America
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×1 Short 7mm - 114555P10 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers