HARWIN 10+10 Pos. Female DIL 22 AWG Cable Conn. Kit, Reverse Fix Panel Mount M80-4622005

Description
Complete kit: housing with Reverse fix + 3.5mm panel mount jackscrews fitted, 20 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. Slotted nuts provided for assembly to panel mount stud. For spare panel mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with Reverse fix + 3.5mm panel mount jackscrews fitted, 20 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. Slotted nuts provided for assembly to panel mount stud. For spare panel mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Female DIL 22 AWG Cable Conn. Kit, Reverse Fix Panel Mount - M80-4622005 - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Female DIL 22 AWG Cable Conn. Kit, Reverse Fix Panel Mount
M80-4622005
10+10 Pos. Female DIL 22 AWG Cable Conn. Kit, Reverse Fix Panel Mount M80-4622005
Complete kit: housing with Reverse fix + 3.5mm panel mount jackscrews fitted, 20 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. Slotted nuts provided for assembly to panel mount stud. For spare panel mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with Reverse fix + 3.5mm panel mount jackscrews fitted, 20 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. Slotted nuts provided for assembly to panel mount stud. For spare panel mount nuts, order M80-2130000B.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-4622005-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-4622005-ND
Free Hanging, Panel Mount M80-4622005-ND
20 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

20 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
10+10 Pos. Female Dil 22Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin - 12N8167 - Newark, An Avnet Company
Chicago, IL, United States
10+10 Pos. Female Dil 22Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin
12N8167
10+10 Pos. Female Dil 22Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin 12N8167
10+10 Pos. Female DIL 22AWG Cable Conn. Kit Reverse Fix RoHS Compliant: Yes

10+10 Pos. Female DIL 22AWG Cable Conn. Kit Reverse Fix RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4622005 M80-4622005-ND 12N8167
Product Name 10+10 Pos. Female DIL 22 AWG Cable Conn. Kit, Reverse Fix Panel Mount Free Hanging, Panel Mount 10+10 Pos. Female Dil 22Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

XF3M/XF2M FPC/FFC Connector - XF2M-4515-1A - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
7 suppliers