HARWIN 6+6 Pos. Female DIL 22 AWG Cable Conn. Kit, Reverse Fix Panel Mount M80-4621205

Description
Complete kit: housing with Reverse fix + 3.5mm panel mount jackscrews fitted, 12 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. Slotted nuts provided for assembly to panel mount stud. For spare panel mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with Reverse fix + 3.5mm panel mount jackscrews fitted, 12 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. Slotted nuts provided for assembly to panel mount stud. For spare panel mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6+6 Pos. Female DIL 22 AWG Cable Conn. Kit, Reverse Fix Panel Mount - M80-4621205 - Harwin Plc
Portsmouth, United Kingdom
6+6 Pos. Female DIL 22 AWG Cable Conn. Kit, Reverse Fix Panel Mount
M80-4621205
6+6 Pos. Female DIL 22 AWG Cable Conn. Kit, Reverse Fix Panel Mount M80-4621205
Complete kit: housing with Reverse fix + 3.5mm panel mount jackscrews fitted, 12 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. Slotted nuts provided for assembly to panel mount stud. For spare panel mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with Reverse fix + 3.5mm panel mount jackscrews fitted, 12 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. Slotted nuts provided for assembly to panel mount stud. For spare panel mount nuts, order M80-2130000B.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-4621205-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-4621205-ND
Free Hanging, Panel Mount M80-4621205-ND
12 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

12 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number M80-4621205 M80-4621205-ND
Product Name 6+6 Pos. Female DIL 22 AWG Cable Conn. Kit, Reverse Fix Panel Mount Free Hanging, Panel Mount
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data