HARWIN 25+25 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-4615042

Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 50 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 50 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25+25 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews - M80-4615042 - Harwin Plc
Portsmouth, United Kingdom
25+25 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews
M80-4615042
25+25 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-4615042
Complete kit: housing with Hexagonal slotted jackscrews fitted, 50 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with Hexagonal slotted jackscrews fitted, 50 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-2063-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-2063-ND
Free Hanging, Panel Mount 952-2063-ND
50 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

50 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Wire To Board Connector, Receptacle 50Pos, 2Mm; Product Range Harwin - 69K7294 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Connector, Receptacle 50Pos, 2Mm; Product Range Harwin
69K7294
Wire To Board Connector, Receptacle 50Pos, 2Mm; Product Range Harwin 69K7294
WIRE TO BOARD CONNECTOR, RECEPTACLE 50POS, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:50Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

WIRE TO BOARD CONNECTOR, RECEPTACLE 50POS, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:50Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
Wire-To-Board Connector, Dual In Line, Datamate J-Tek M80 Series, Crimp, Receptacle, 50, 2 Mm Rohs Compliant Harwin - 92K7294 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Dual In Line, Datamate J-Tek M80 Series, Crimp, Receptacle, 50, 2 Mm Rohs Compliant Harwin
92K7294
Wire-To-Board Connector, Dual In Line, Datamate J-Tek M80 Series, Crimp, Receptacle, 50, 2 Mm Rohs Compliant Harwin 92K7294
Wire-To-Board Connector, Dual in Line, Datamate J-Tek M80 Series, Crimp, Receptacle, 50, 2 mm RoHS Compliant: Yes

Wire-To-Board Connector, Dual in Line, Datamate J-Tek M80 Series, Crimp, Receptacle, 50, 2 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4615042 952-2063-ND 69K7294 92K7294
Product Name 25+25 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount Wire To Board Connector, Receptacle 50Pos, 2Mm; Product Range Harwin Wire-To-Board Connector, Dual In Line, Datamate J-Tek M80 Series, Crimp, Receptacle, 50, 2 Mm Rohs Compliant Harwin
Connector Type Wire to Board Connector Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Current Rating 3.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 and 180 Retaining Pins NOM.2 by 1 inch - 110G18 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Coaxial Connector (RF) Adapters - ASF.00.250.NTA-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5A-2482-1 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
3 suppliers