HARWIN 21+21 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-4614205

Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 42 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 42 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21+21 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews - M80-4614205 - Harwin Plc
Portsmouth, United Kingdom
21+21 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews
M80-4614205
21+21 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-4614205
Complete kit: housing with Hexagonal slotted jackscrews fitted, 42 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with Hexagonal slotted jackscrews fitted, 42 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-1038-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-1038-ND
Free Hanging, Panel Mount 952-1038-ND
42 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

42 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Connector, Rcpt, 42Pos, 2Row, 2Mm; Product Range Harwin - 75Y6406 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 42Pos, 2Row, 2Mm; Product Range Harwin
75Y6406
Connector, Rcpt, 42Pos, 2Row, 2Mm; Product Range Harwin 75Y6406
CONNECTOR, RCPT, 42POS, 2ROW, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:42Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Panel Mount RoHS Compliant: Yes

CONNECTOR, RCPT, 42POS, 2ROW, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:42Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4614205 952-1038-ND 75Y6406
Product Name 21+21 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount Connector, Rcpt, 42Pos, 2Row, 2Mm; Product Range Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Current Rating 3.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 2 Pair Cables Jack w/ATUM Strain Relief (Cat 6a) - 110939 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
M23 Series Connectors: Robust M23 Power & Signal Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Minitek ® 2.00mm BTB/WTB - 10072353-F01-03ULF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
3 suppliers