HARWIN 14+14 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-4612805

Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 28 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 28 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14+14 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews - M80-4612805 - Harwin Plc
Portsmouth, United Kingdom
14+14 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews
M80-4612805
14+14 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-4612805
Complete kit: housing with Hexagonal slotted jackscrews fitted, 28 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with Hexagonal slotted jackscrews fitted, 28 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-M80-4612805-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-M80-4612805-ND
Free Hanging, Panel Mount 952-M80-4612805-ND
28 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

28 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number M80-4612805 952-M80-4612805-ND
Product Name 14+14 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data