HARWIN 13+13 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-4612642

Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 26 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 26 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13+13 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews - M80-4612642 - Harwin Plc
Portsmouth, United Kingdom
13+13 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews
M80-4612642
13+13 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-4612642
Complete kit: housing with Hexagonal slotted jackscrews fitted, 26 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with Hexagonal slotted jackscrews fitted, 26 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-2060-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-2060-ND
Free Hanging, Panel Mount 952-2060-ND
26 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

26 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Connectors, Interconnects -Rectangular Connectors- Free Hanging, Panel Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors- Free Hanging, Panel Mount
Connectors, Interconnects -Rectangular Connectors- Free Hanging, Panel Mount
Manufacturer: Harwin Inc. Category: Connectors, Interconnects -Rectangular Connectors- Free Hanging, Panel Mount Series: Datamate J-Tek Package: Bulk Product Status: Active Base Product Number: M80-461 Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 26 Pitch: 0.079" (2.00mm)

Manufacturer: Harwin Inc.
Category: Connectors, Interconnects -Rectangular Connectors- Free Hanging, Panel Mount
Series: Datamate J-Tek
Package: Bulk
Product Status: Active
Base Product Number: M80-461
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 26
Pitch: 0.079" (2.00mm)

Buy Now Datasheet
Wire-To-Board Connector, Dual In Line, Datamate J-Tek M80 Series, Crimp, Receptacle, 26, 2 Mm Rohs Compliant Harwin - 92K7291 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Dual In Line, Datamate J-Tek M80 Series, Crimp, Receptacle, 26, 2 Mm Rohs Compliant Harwin
92K7291
Wire-To-Board Connector, Dual In Line, Datamate J-Tek M80 Series, Crimp, Receptacle, 26, 2 Mm Rohs Compliant Harwin 92K7291
Wire-To-Board Connector, Dual in Line, Datamate J-Tek M80 Series, Crimp, Receptacle, 26, 2 mm RoHS Compliant: Yes

Wire-To-Board Connector, Dual in Line, Datamate J-Tek M80 Series, Crimp, Receptacle, 26, 2 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4612642 952-2060-ND 92K7291
Product Name 13+13 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount Connectors, Interconnects -Rectangular Connectors- Free Hanging, Panel Mount Wire-To-Board Connector, Dual In Line, Datamate J-Tek M80 Series, Crimp, Receptacle, 26, 2 Mm Rohs Compliant Harwin
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Connectors - SMA, SMB, SMC, MCX, MMCX - Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
M8 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
75 Ohm TNC Bulkhead Jack - 190721 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details