HARWIN 10+10 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-4612005

Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 20 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 20 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews - M80-4612005 - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews
M80-4612005
10+10 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-4612005
Complete kit: housing with Hexagonal slotted jackscrews fitted, 20 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with Hexagonal slotted jackscrews fitted, 20 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
316-M80-4612005
Electronic Connector 316-M80-4612005
20 Pos 2mm Female Socket Header, Crimp, Free Hanging Product overview: M80-4612005 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-M80-4612005 can be used for catalog matching and distributor lookup.

20 Pos 2mm Female Socket Header, Crimp, Free Hanging Product overview: M80-4612005 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-M80-4612005 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-1035-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-1035-ND
Free Hanging, Panel Mount 952-1035-ND
20 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

20 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Rectangular Connectors - M80-4612005 - 924980-M80-4612005 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - M80-4612005
924980-M80-4612005
Rectangular Connectors - M80-4612005 924980-M80-4612005
Manufacturer: Harwin Inc. Win Source Part Number: 924980-M80-4612005 Series: Datamate J-Tek Features: 20 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG Package: Bulk Mounting: Free Hanging (In-Line) Family Name: M80-461 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: M804612005, 952-1035

Manufacturer: Harwin Inc.
Win Source Part Number: 924980-M80-4612005
Series: Datamate J-Tek
Features: 20 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: M80-461
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: M804612005, 952-1035

Buy Now Datasheet
Connector, Rcpt, 20Pos, 2Row, 2Mm; Product Range Harwin - 75Y6403 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 20Pos, 2Row, 2Mm; Product Range Harwin
75Y6403
Connector, Rcpt, 20Pos, 2Row, 2Mm; Product Range Harwin 75Y6403
CONNECTOR, RCPT, 20POS, 2ROW, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:20Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Panel Mount RoHS Compliant: Yes

CONNECTOR, RCPT, 20POS, 2ROW, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:20Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4612005 316-M80-4612005 952-1035-ND 924980-M80-4612005 75Y6403
Product Name 10+10 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews Electronic Connector Free Hanging, Panel Mount Rectangular Connectors - M80-4612005 Connector, Rcpt, 20Pos, 2Row, 2Mm; Product Range Harwin
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty
Gender Female / Jack
Geometry Straight; Straight
Current Rating 3.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 75° Plug - 190531 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 79 Degrees
Termination Crimp
View Details
KMC Series: High Density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Chameleon - 026-6A07-KDF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details