HARWIN 8+8 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-4611642

Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 16 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 16 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8+8 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews - M80-4611642 - Harwin Plc
Portsmouth, United Kingdom
8+8 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews
M80-4611642
8+8 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-4611642
Complete kit: housing with Hexagonal slotted jackscrews fitted, 16 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with Hexagonal slotted jackscrews fitted, 16 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-4611642-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-4611642-ND
Free Hanging, Panel Mount M80-4611642-ND
16 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

16 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Connector, Rcpt, 16Pos, 2Row, Crimp Rohs Compliant Harwin - 45AJ6507 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 16Pos, 2Row, Crimp Rohs Compliant Harwin
45AJ6507
Connector, Rcpt, 16Pos, 2Row, Crimp Rohs Compliant Harwin 45AJ6507
CONNECTOR, RCPT, 16POS, 2ROW, CRIMP ROHS COMPLIANT: YES

CONNECTOR, RCPT, 16POS, 2ROW, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4611642 M80-4611642-ND 45AJ6507
Product Name 8+8 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount Connector, Rcpt, 16Pos, 2Row, Crimp Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202C10 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
SMA Female 4 Hole Panel Mount Connector with 12mm Teflon - ET-SFS-4H-T12M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
4 Pos. Female SIL 16 AWG Cable Conn. Kit, 101Lok - M80-4000000FC-04-327-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
DIN 41612 - 39-XC5B-0131-0A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers