HARWIN 8+8 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-4611605

Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 16 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 16 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8+8 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews - M80-4611605 - Harwin Plc
Portsmouth, United Kingdom
8+8 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews
M80-4611605
8+8 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-4611605
Complete kit: housing with Hexagonal slotted jackscrews fitted, 16 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with Hexagonal slotted jackscrews fitted, 16 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-2575-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-2575-ND
Free Hanging, Panel Mount 952-2575-ND
16 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

16 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Connector, Rcpt, 16Pos, 2Row, 2Mm; Product Range Harwin - 56AC6183 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 16Pos, 2Row, 2Mm; Product Range Harwin
56AC6183
Connector, Rcpt, 16Pos, 2Row, 2Mm; Product Range Harwin 56AC6183
CONNECTOR, RCPT, 16POS, 2ROW, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:16Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Panel Mount RoHS Compliant: Yes

CONNECTOR, RCPT, 16POS, 2ROW, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:16Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4611605 952-2575-ND 56AC6183
Product Name 8+8 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount Connector, Rcpt, 16Pos, 2Row, 2Mm; Product Range Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Current Rating 3.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 8i Receptacle Connectors - SFF-8643 - Q080639HR072M501ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm HN 90° Plug - 150505 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details