HARWIN 6+6 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-4611242

Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 12 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 12 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6+6 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews - M80-4611242 - Harwin Plc
Portsmouth, United Kingdom
6+6 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews
M80-4611242
6+6 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-4611242
Complete kit: housing with Hexagonal slotted jackscrews fitted, 12 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with Hexagonal slotted jackscrews fitted, 12 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-2057-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-2057-ND
Free Hanging, Panel Mount 952-2057-ND
12 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

12 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Wire-To-Board Connector, Dual In Line, M80 Series, Crimp, Receptacle, 12, 2 Mm Rohs Compliant Harwin - 51R6880 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Dual In Line, M80 Series, Crimp, Receptacle, 12, 2 Mm Rohs Compliant Harwin
51R6880
Wire-To-Board Connector, Dual In Line, M80 Series, Crimp, Receptacle, 12, 2 Mm Rohs Compliant Harwin 51R6880
Wire-To-Board Connector, Dual in Line, M80 Series, Crimp, Receptacle, 12, 2 mm RoHS Compliant: Yes

Wire-To-Board Connector, Dual in Line, M80 Series, Crimp, Receptacle, 12, 2 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4611242 952-2057-ND 51R6880
Product Name 6+6 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount Wire-To-Board Connector, Dual In Line, M80 Series, Crimp, Receptacle, 12, 2 Mm Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data