HARWIN 5+5 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-4611042

Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 10 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 10 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews - M80-4611042 - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews
M80-4611042
5+5 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-4611042
Complete kit: housing with Hexagonal slotted jackscrews fitted, 10 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with Hexagonal slotted jackscrews fitted, 10 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-2054-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-2054-ND
Free Hanging, Panel Mount 952-2054-ND
10 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

10 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Wire-To-Board Connector, Dual In Line, Datamate J-Tek M80 Series, Crimp, Receptacle, 10, 2 Mm Rohs Compliant Harwin - 92K7288 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Dual In Line, Datamate J-Tek M80 Series, Crimp, Receptacle, 10, 2 Mm Rohs Compliant Harwin
92K7288
Wire-To-Board Connector, Dual In Line, Datamate J-Tek M80 Series, Crimp, Receptacle, 10, 2 Mm Rohs Compliant Harwin 92K7288
Wire-To-Board Connector, Dual in Line, Datamate J-Tek M80 Series, Crimp, Receptacle, 10, 2 mm RoHS Compliant: Yes

Wire-To-Board Connector, Dual in Line, Datamate J-Tek M80 Series, Crimp, Receptacle, 10, 2 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4611042 952-2054-ND 92K7288
Product Name 5+5 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount Wire-To-Board Connector, Dual In Line, Datamate J-Tek M80 Series, Crimp, Receptacle, 10, 2 Mm Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm ARINC 600 Modified Size 1 - 190402(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
N Series: High Density Mini-Modular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details
PwrBlade® - 10011575-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Geometry Right Angle
Termination Solder To Board
Voltage Rating 200 volts
View Details
3 suppliers