HARWIN 2+2 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-4610442

Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 4 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 4 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2+2 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews - M80-4610442 - Harwin Plc
Portsmouth, United Kingdom
2+2 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews
M80-4610442
2+2 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-4610442
Complete kit: housing with Hexagonal slotted jackscrews fitted, 4 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with Hexagonal slotted jackscrews fitted, 4 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-3947-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-3947-ND
Free Hanging, Panel Mount 952-3947-ND
4 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

4 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Connector, Receptacle, 4Pos, 2Row, 2Mm; Pitch Spacing Harwin - 75Y6398 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 4Pos, 2Row, 2Mm; Pitch Spacing Harwin
75Y6398
Connector, Receptacle, 4Pos, 2Row, 2Mm; Pitch Spacing Harwin 75Y6398
CONNECTOR, RECEPTACLE, 4POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:Datamate J-Tek M80 Series; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 4POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:Datamate J-Tek M80 Series; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4610442 952-3947-ND 75Y6398
Product Name 2+2 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount Connector, Receptacle, 4Pos, 2Row, 2Mm; Pitch Spacing Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Current Rating 3.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
XC5(DIN Fine-fit Connectors)   - XC5B-322P-1132 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details