HARWIN 2+2 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-4610405

Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 4 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 4 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2+2 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews - M80-4610405 - Harwin Plc
Portsmouth, United Kingdom
2+2 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews
M80-4610405
2+2 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-4610405
Complete kit: housing with Hexagonal slotted jackscrews fitted, 4 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with Hexagonal slotted jackscrews fitted, 4 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-2340-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-2340-ND
Free Hanging, Panel Mount 952-2340-ND
4 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

4 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Connector, Receptacle, 4Pos, 2Row, 2Mm; Product Range Harwin - 75Y6397 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 4Pos, 2Row, 2Mm; Product Range Harwin
75Y6397
Connector, Receptacle, 4Pos, 2Row, 2Mm; Product Range Harwin 75Y6397
CONNECTOR, RECEPTACLE, 4POS, 2ROW, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:4Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 4POS, 2ROW, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:4Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4610405 952-2340-ND 75Y6397
Product Name 2+2 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount Connector, Receptacle, 4Pos, 2Row, 2Mm; Product Range Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Current Rating 3.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190112 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details