HARWIN 25+25 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4605042

Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 50 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 50 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25+25 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews - M80-4605042 - Harwin Plc
Portsmouth, United Kingdom
25+25 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews
M80-4605042
25+25 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4605042
Complete kit: housing with Hexagonal slotted jackscrews fitted, 50 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with Hexagonal slotted jackscrews fitted, 50 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-2052-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-2052-ND
Free Hanging, Panel Mount 952-2052-ND
50 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

50 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
Wire-Board Connector, Receptacle 50Pos, 2Mm; Connector Type Harwin - 71K8417 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle 50Pos, 2Mm; Connector Type Harwin
71K8417
Wire-Board Connector, Receptacle 50Pos, 2Mm; Connector Type Harwin 71K8417
WIRE-BOARD CONNECTOR, RECEPTACLE 50POS, 2MM; Connector Type:Wire to Board; Series:Datamate J-Tek; Contact Termination:Crimp; Gender:Receptacle; No. of Contacts:50; No. of Rows:2; Pitch Spacing:2mm; Contact Plating:Gold RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE 50POS, 2MM; Connector Type:Wire to Board; Series:Datamate J-Tek; Contact Termination:Crimp; Gender:Receptacle; No. of Contacts:50; No. of Rows:2; Pitch Spacing:2mm; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site
Wire-Board Connector, Receptacle 50 Position, 2Mm; Product Range Harwin - 92K7286 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle 50 Position, 2Mm; Product Range Harwin
92K7286
Wire-Board Connector, Receptacle 50 Position, 2Mm; Product Range Harwin 92K7286
WIRE-BOARD CONNECTOR, RECEPTACLE 50 POSITION, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:50Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; No. of Rows:2Rows RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE 50 POSITION, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:50Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site
25+25 Pos. Female Dil 22Awg Cable Conn. Kit Jacks Harwin - 09AK5967 - Newark, An Avnet Company
Chicago, IL, United States
25+25 Pos. Female Dil 22Awg Cable Conn. Kit Jacks Harwin
09AK5967
25+25 Pos. Female Dil 22Awg Cable Conn. Kit Jacks Harwin 09AK5967
25+25 POS. FEMALE DIL 22AWG CABLE CONN. KIT JACKS

25+25 POS. FEMALE DIL 22AWG CABLE CONN. KIT JACKS

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4605042 952-2052-ND 71K8417 09AK5967
Product Name 25+25 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount Wire-Board Connector, Receptacle 50Pos, 2Mm; Connector Type Harwin 25+25 Pos. Female Dil 22Awg Cable Conn. Kit Jacks Harwin
Connector Type Wire to Board Connector Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Current Rating 3.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Silver Plated Wire Contacts - 1319 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers