HARWIN 25+25 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4605005

Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 50 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 50 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25+25 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews - M80-4605005 - Harwin Plc
Portsmouth, United Kingdom
25+25 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews
M80-4605005
25+25 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4605005
Complete kit: housing with Hexagonal slotted jackscrews fitted, 50 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with Hexagonal slotted jackscrews fitted, 50 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-1047-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-1047-ND
Free Hanging, Panel Mount 952-1047-ND
50 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

50 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
Header Connector,cable Mount,plug,50 Contacts,skt,0.079 Pitch,crimp Terminal,m2X0.4 Rohs Compliant Harwin - 84K3113 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,cable Mount,plug,50 Contacts,skt,0.079 Pitch,crimp Terminal,m2X0.4 Rohs Compliant Harwin
84K3113
Header Connector,cable Mount,plug,50 Contacts,skt,0.079 Pitch,crimp Terminal,m2X0.4 Rohs Compliant Harwin 84K3113
Header Connector,Cable Mount,PLUG,50 Contacts,SKT,0.079 Pitch,CRIMP Terminal,M2X0.4 RoHS Compliant: Yes

Header Connector,Cable Mount,PLUG,50 Contacts,SKT,0.079 Pitch,CRIMP Terminal,M2X0.4 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4605005 952-1047-ND 84K3113
Product Name 25+25 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount Header Connector,cable Mount,plug,50 Contacts,skt,0.079 Pitch,crimp Terminal,m2X0.4 Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102154-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
Connector - Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details