HARWIN 22+22 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4604442

Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 44 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 44 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22+22 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews - M80-4604442 - Harwin Plc
Portsmouth, United Kingdom
22+22 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews
M80-4604442
22+22 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4604442
Complete kit: housing with Hexagonal slotted jackscrews fitted, 44 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with Hexagonal slotted jackscrews fitted, 44 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-4604442-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-4604442-ND
Free Hanging, Panel Mount M80-4604442-ND
44 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

44 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number M80-4604442 M80-4604442-ND
Product Name 22+22 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Straight Plug - 190112 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
PCI Express - 10018783-10101ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers