HARWIN 20+20 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4604005

Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 40 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 40 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20+20 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews - M80-4604005 - Harwin Plc
Portsmouth, United Kingdom
20+20 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews
M80-4604005
20+20 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4604005
Complete kit: housing with Hexagonal slotted jackscrews fitted, 40 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with Hexagonal slotted jackscrews fitted, 40 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-4604005-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-4604005-ND
Free Hanging, Panel Mount M80-4604005-ND
40 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

40 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number M80-4604005 M80-4604005-ND
Product Name 20+20 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1206 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
50 Ohm N Straight Plug - 110876 - PIC Wire & Cable
Specs
Geometry Straight
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details