HARWIN 13+13 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4602642

Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 26 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 26 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13+13 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews - M80-4602642 - Harwin Plc
Portsmouth, United Kingdom
13+13 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews
M80-4602642
13+13 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4602642
Complete kit: housing with Hexagonal slotted jackscrews fitted, 26 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with Hexagonal slotted jackscrews fitted, 26 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-2049-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-2049-ND
Free Hanging, Panel Mount 952-2049-ND
26 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

26 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
Rectangular Connectors - M80-4602642 - 924977-M80-4602642 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - M80-4602642
924977-M80-4602642
Rectangular Connectors - M80-4602642 924977-M80-4602642
Manufacturer: Harwin Inc. Win Source Part Number: 924977-M80-4602642 Series: Datamate J-Tek Features: 26 Position Rectangular Receptacle Connector Crimp Gold 22 AWG Package: Bulk Mounting: Free Hanging (In-Line) Family Name: M80-460 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: M804602642, M80-4D12642F1-ND, 952-2049, M80-4D12642F1

Manufacturer: Harwin Inc.
Win Source Part Number: 924977-M80-4602642
Series: Datamate J-Tek
Features: 26 Position Rectangular Receptacle Connector Crimp Gold 22 AWG
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: M80-460
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: M804602642, M80-4D12642F1-ND, 952-2049, M80-4D12642F1

Buy Now Datasheet
Singapore, Singapore
3A 120V Electronic Connector
316-M80-4602642
3A 120V Electronic Connector 316-M80-4602642
2mm 26 Pos Female Crimp Header, Straight, 3A, 120V Product overview: M80-4602642 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 120V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 120V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-M80-4602642 can be used for catalog matching and distributor lookup.

2mm 26 Pos Female Crimp Header, Straight, 3A, 120V Product overview: M80-4602642 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 120V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 120V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-M80-4602642 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-To-Board Connector, Dual In Line, Datamate J-Tek M80 Series, Crimp, Receptacle, 26, 2 Mm Rohs Compliant Harwin - 92K7283 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Dual In Line, Datamate J-Tek M80 Series, Crimp, Receptacle, 26, 2 Mm Rohs Compliant Harwin
92K7283
Wire-To-Board Connector, Dual In Line, Datamate J-Tek M80 Series, Crimp, Receptacle, 26, 2 Mm Rohs Compliant Harwin 92K7283
Wire-To-Board Connector, Dual in Line, Datamate J-Tek M80 Series, Crimp, Receptacle, 26, 2 mm RoHS Compliant: Yes

Wire-To-Board Connector, Dual in Line, Datamate J-Tek M80 Series, Crimp, Receptacle, 26, 2 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4602642 952-2049-ND 924977-M80-4602642 316-M80-4602642 92K7283
Product Name 13+13 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount Rectangular Connectors - M80-4602642 3A 120V Electronic Connector Wire-To-Board Connector, Dual In Line, Datamate J-Tek M80 Series, Crimp, Receptacle, 26, 2 Mm Rohs Compliant Harwin
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty
Gender Female / Jack
Geometry Straight; Straight
Current Rating 3.3 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products