HARWIN 13+13 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4602605

Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 26 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 26 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13+13 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews - M80-4602605 - Harwin Plc
Portsmouth, United Kingdom
13+13 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews
M80-4602605
13+13 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4602605
Complete kit: housing with Hexagonal slotted jackscrews fitted, 26 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with Hexagonal slotted jackscrews fitted, 26 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-1044-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-1044-ND
Free Hanging, Panel Mount 952-1044-ND
26 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

26 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
Connector, Receptacle, 26Pos, 2Row, 2Mm; Product Range Harwin - 75Y6394 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 26Pos, 2Row, 2Mm; Product Range Harwin
75Y6394
Connector, Receptacle, 26Pos, 2Row, 2Mm; Product Range Harwin 75Y6394
CONNECTOR, RECEPTACLE, 26POS, 2ROW, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:26Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 26POS, 2ROW, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:26Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4602605 952-1044-ND 75Y6394
Product Name 13+13 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount Connector, Receptacle, 26Pos, 2Row, 2Mm; Product Range Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Current Rating 3.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 120/PP120 die for 2 awg to 6 awg - 1388G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
View Details
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Coaxial Connector (RF) Adapters - ASA.00.250.NTL-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details
XF3M/XF2M FPC/FFC Connector - XF2M-1015-1A-R100 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
5 suppliers