HARWIN 12+12 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4602405

Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 24 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 24 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12+12 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews - M80-4602405 - Harwin Plc
Portsmouth, United Kingdom
12+12 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews
M80-4602405
12+12 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4602405
Complete kit: housing with Hexagonal slotted jackscrews fitted, 24 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with Hexagonal slotted jackscrews fitted, 24 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-4602405-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-4602405-ND
Free Hanging, Panel Mount M80-4602405-ND
24 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

24 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
12+12 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin - 53W1036 - Newark, An Avnet Company
Chicago, IL, United States
12+12 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
53W1036
12+12 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin 53W1036
12+12 Pos. Female DIL 22AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

12+12 Pos. Female DIL 22AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4602405 M80-4602405-ND 53W1036
Product Name 12+12 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount 12+12 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Assemblies - CAB.M12.GLA.C72GZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 7.0 amps
View Details