HARWIN 10+10 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4602042

Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 20 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 20 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews - M80-4602042 - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews
M80-4602042
10+10 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4602042
Complete kit: housing with Hexagonal slotted jackscrews fitted, 20 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with Hexagonal slotted jackscrews fitted, 20 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Rectangular Connectors - M80-4602042 - 924976-M80-4602042 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - M80-4602042
924976-M80-4602042
Rectangular Connectors - M80-4602042 924976-M80-4602042
Manufacturer: Harwin Inc. Win Source Part Number: 924976-M80-4602042 Series: Datamate J-Tek Features: 20 Position Rectangular Receptacle Connector Crimp Gold 22 AWG Package: Bulk Mounting: Free Hanging (In-Line) Family Name: M80-460 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: M80-4D12042F1, 952-2048, M804602042, M80-4D12042F1-ND

Manufacturer: Harwin Inc.
Win Source Part Number: 924976-M80-4602042
Series: Datamate J-Tek
Features: 20 Position Rectangular Receptacle Connector Crimp Gold 22 AWG
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: M80-460
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: M80-4D12042F1, 952-2048, M804602042, M80-4D12042F1-ND

Buy Now Datasheet
Free Hanging, Panel Mount - 952-2048-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-2048-ND
Free Hanging, Panel Mount 952-2048-ND
20 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

20 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
Singapore, Singapore
3A 120V Electronic Connector
316-M80-4602042
3A 120V Electronic Connector 316-M80-4602042
2mm 20 Pos Female Socket Header, Crimp, Straight, 3A, 120V Product overview: M80-4602042 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 120V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 120V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-M80-4602042 can be used for catalog matching and distributor lookup.

2mm 20 Pos Female Socket Header, Crimp, Straight, 3A, 120V Product overview: M80-4602042 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 120V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 120V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-M80-4602042 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Connector, Receptacle 20 Position, 2Mm; Product Range Harwin - 71K8413 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle 20 Position, 2Mm; Product Range Harwin
71K8413
Wire-Board Connector, Receptacle 20 Position, 2Mm; Product Range Harwin 71K8413
WIRE-BOARD CONNECTOR, RECEPTACLE 20 POSITION, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:20Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE 20 POSITION, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:20Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
Wire-To-Board Connector, Dual In Line, Datamate J-Tek M80 Series, Crimp, Receptacle, 20, 2 Mm Rohs Compliant Harwin - 92K7282 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Dual In Line, Datamate J-Tek M80 Series, Crimp, Receptacle, 20, 2 Mm Rohs Compliant Harwin
92K7282
Wire-To-Board Connector, Dual In Line, Datamate J-Tek M80 Series, Crimp, Receptacle, 20, 2 Mm Rohs Compliant Harwin 92K7282
Wire-To-Board Connector, Dual in Line, Datamate J-Tek M80 Series, Crimp, Receptacle, 20, 2 mm RoHS Compliant: Yes

Wire-To-Board Connector, Dual in Line, Datamate J-Tek M80 Series, Crimp, Receptacle, 20, 2 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4602042 924976-M80-4602042 952-2048-ND 316-M80-4602042 71K8413 92K7282
Product Name 10+10 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews Rectangular Connectors - M80-4602042 Free Hanging, Panel Mount 3A 120V Electronic Connector Wire-Board Connector, Receptacle 20 Position, 2Mm; Product Range Harwin Wire-To-Board Connector, Dual In Line, Datamate J-Tek M80 Series, Crimp, Receptacle, 20, 2 Mm Rohs Compliant Harwin
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Current Rating 3.3 amps 3.0 amps
Unlock Full Specs
to access all available technical data