20 Position Rectangular Receptacle Connector Crimp Gold 22 AWG
CONNECTOR, RECEPTACLE, 20POS, 2ROW, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:20Contacts;
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M80-4602005 | 952-1043-ND | 75Y6393 |
| Product Name | 10+10 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews | Free Hanging, Panel Mount | Connector, Receptacle, 20Pos, 2Row, 2Mm; Product Range Harwin |
| Connector Type | Wire to Board Connector | ||
| Gender | Female / Jack | ||
| Geometry | Straight; Straight | ||
| Current Rating | 3.3 amps |