HARWIN 9+9 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4601842

Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 18 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 18 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9+9 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews - M80-4601842 - Harwin Plc
Portsmouth, United Kingdom
9+9 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews
M80-4601842
9+9 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4601842
Complete kit: housing with Hexagonal slotted jackscrews fitted, 18 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with Hexagonal slotted jackscrews fitted, 18 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-3381-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-3381-ND
Free Hanging, Panel Mount 952-3381-ND
18 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

18 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
9+9 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin - 12N8157 - Newark, An Avnet Company
Chicago, IL, United States
9+9 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
12N8157
9+9 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin 12N8157
9+9 Pos. Female DIL 22AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

9+9 Pos. Female DIL 22AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4601842 952-3381-ND 12N8157
Product Name 9+9 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount 9+9 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Spring Loaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80322-4P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
50 Ohm HN Connector, HN Straight Plug - 190504 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
F Series: Heavy Duty Modular Coupler -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details