HARWIN 8+8 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4601642

Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 16 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 16 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8+8 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews - M80-4601642 - Harwin Plc
Portsmouth, United Kingdom
8+8 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews
M80-4601642
8+8 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4601642
Complete kit: housing with Hexagonal slotted jackscrews fitted, 16 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with Hexagonal slotted jackscrews fitted, 16 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-4601642-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-4601642-ND
Free Hanging, Panel Mount M80-4601642-ND
16 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

16 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
8+8 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin - 53W1035 - Newark, An Avnet Company
Chicago, IL, United States
8+8 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
53W1035
8+8 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin 53W1035
8+8 Pos. Female DIL 22AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

8+8 Pos. Female DIL 22AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4601642 M80-4601642-ND 53W1035
Product Name 8+8 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount 8+8 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Anderson Power Products
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
XF3M/XF2M FPC/FFC Connector - XF3M-3715-1B - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
4 suppliers