HARWIN 6+6 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4601205

Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 12 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 12 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6+6 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews - M80-4601205 - Harwin Plc
Portsmouth, United Kingdom
6+6 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews
M80-4601205
6+6 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4601205
Complete kit: housing with Hexagonal slotted jackscrews fitted, 12 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with Hexagonal slotted jackscrews fitted, 12 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-2045-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-2045-ND
Free Hanging, Panel Mount 952-2045-ND
12 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

12 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
Wire To Board Connector, Receptacle 12 Position, 2Mm; Product Range Harwin - 60K7895 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Connector, Receptacle 12 Position, 2Mm; Product Range Harwin
60K7895
Wire To Board Connector, Receptacle 12 Position, 2Mm; Product Range Harwin 60K7895
WIRE TO BOARD CONNECTOR, RECEPTACLE 12 POSITION, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:12Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; No. of Rows:2Rows RoHS Compliant: Yes

WIRE TO BOARD CONNECTOR, RECEPTACLE 12 POSITION, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:12Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site
Connector, Receptacle, 12Pos, 2Row, 2Mm; Pitch Spacing Harwin - 75Y6392 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 12Pos, 2Row, 2Mm; Pitch Spacing Harwin
75Y6392
Connector, Receptacle, 12Pos, 2Row, 2Mm; Pitch Spacing Harwin 75Y6392
CONNECTOR, RECEPTACLE, 12POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:Datamate J-Tek M80 Series; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 12POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:Datamate J-Tek M80 Series; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4601205 952-2045-ND 60K7895 75Y6392
Product Name 6+6 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount Wire To Board Connector, Receptacle 12 Position, 2Mm; Product Range Harwin Connector, Receptacle, 12Pos, 2Row, 2Mm; Pitch Spacing Harwin
Connector Type Wire to Board Connector Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Current Rating 3.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin Test Probe -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Optical Backplane Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board to Board Connector
View Details