HARWIN 5+5 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4601042

Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 10 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 10 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews - M80-4601042 - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews
M80-4601042
5+5 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4601042
Complete kit: housing with Hexagonal slotted jackscrews fitted, 10 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with Hexagonal slotted jackscrews fitted, 10 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Rectangular Connectors - M80-4601042 - 924975-M80-4601042 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - M80-4601042
924975-M80-4601042
Rectangular Connectors - M80-4601042 924975-M80-4601042
Manufacturer: Harwin Inc. Win Source Part Number: 924975-M80-4601042 Series: Datamate J-Tek Features: 10 Position Rectangular Receptacle Connector Crimp Gold 22 AWG Package: Bulk Mounting: Free Hanging (In-Line) Family Name: M80-460 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: M80-4D11042F1, 952-2044, M80-4D11042F1-ND, M804601042

Manufacturer: Harwin Inc.
Win Source Part Number: 924975-M80-4601042
Series: Datamate J-Tek
Features: 10 Position Rectangular Receptacle Connector Crimp Gold 22 AWG
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: M80-460
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: M80-4D11042F1, 952-2044, M80-4D11042F1-ND, M804601042

Buy Now Datasheet
Free Hanging, Panel Mount - 952-2044-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-2044-ND
Free Hanging, Panel Mount 952-2044-ND
10 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

10 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
Connector, Rcpt, 10Pos, 2Row, 2Mm; Product Range Harwin - 92K7280 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 10Pos, 2Row, 2Mm; Product Range Harwin
92K7280
Connector, Rcpt, 10Pos, 2Row, 2Mm; Product Range Harwin 92K7280
CONNECTOR, RCPT, 10POS, 2ROW, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:10Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Panel Mount RoHS Compliant: Yes

CONNECTOR, RCPT, 10POS, 2ROW, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:10Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4601042 924975-M80-4601042 952-2044-ND 92K7280
Product Name 5+5 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews Rectangular Connectors - M80-4601042 Free Hanging, Panel Mount Connector, Rcpt, 10Pos, 2Row, 2Mm; Product Range Harwin
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty
Gender Female / Jack
Geometry Straight; Straight
Current Rating 3.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm BNC Connector, BNC Type 3 Lug Triax - 110438 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details
HBB Series: High Power, Quick Release Circular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
View Details