HARWIN 5+5 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4601005

Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 10 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 10 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews - M80-4601005 - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews
M80-4601005
5+5 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4601005
Complete kit: housing with Hexagonal slotted jackscrews fitted, 10 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with Hexagonal slotted jackscrews fitted, 10 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-1041-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-1041-ND
Free Hanging, Panel Mount 952-1041-ND
10 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

10 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
Connector, Receptacle, 10Pos, 2Row, 2Mm; Pitch Spacing Harwin - 75Y6391 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 10Pos, 2Row, 2Mm; Pitch Spacing Harwin
75Y6391
Connector, Receptacle, 10Pos, 2Row, 2Mm; Pitch Spacing Harwin 75Y6391
CONNECTOR, RECEPTACLE, 10POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:Datamate J-Tek M80 Series; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 10POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:Datamate J-Tek M80 Series; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4601005 952-1041-ND 75Y6391
Product Name 5+5 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount Connector, Receptacle, 10Pos, 2Row, 2Mm; Pitch Spacing Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Current Rating 3.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Quad Connector, BNC - 190056 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
LSH Series: High Power Rack and Panel Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details