HARWIN 4+4 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4600842

Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 8 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 8 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4+4 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews - M80-4600842 - Harwin Plc
Portsmouth, United Kingdom
4+4 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews
M80-4600842
4+4 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4600842
Complete kit: housing with Hexagonal slotted jackscrews fitted, 8 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with Hexagonal slotted jackscrews fitted, 8 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-2043-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-2043-ND
Free Hanging, Panel Mount 952-2043-ND
8 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

8 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
Connector, Rcpt, 8Pos, 2Row, 2Mm; Product Range Harwin - 51R6877 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 8Pos, 2Row, 2Mm; Product Range Harwin
51R6877
Connector, Rcpt, 8Pos, 2Row, 2Mm; Product Range Harwin 51R6877
CONNECTOR, RCPT, 8POS, 2ROW, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:8Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, RCPT, 8POS, 2ROW, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:8Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4600842 952-2043-ND 51R6877
Product Name 4+4 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount Connector, Rcpt, 8Pos, 2Row, 2Mm; Product Range Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Current Rating 3.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC 90° Plug - 110874 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
PCI Express - 10025026-10003PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers