HARWIN 3+3 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4600642

Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 6 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 6 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews - M80-4600642 - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews
M80-4600642
3+3 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4600642
Complete kit: housing with Hexagonal slotted jackscrews fitted, 6 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with Hexagonal slotted jackscrews fitted, 6 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Rectangular Connectors - M80-4600642 - 924974-M80-4600642 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - M80-4600642
924974-M80-4600642
Rectangular Connectors - M80-4600642 924974-M80-4600642
Manufacturer: Harwin Inc. Win Source Part Number: 924974-M80-4600642 Series: Datamate J-Tek Features: 6 Position Rectangular Receptacle Connector Crimp Gold 22 AWG Package: Bulk Mounting: Free Hanging (In-Line) Family Name: M80-460 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: M804600642, 952-2042, M80-4D10642F1-ND, M80-4D10642F1

Manufacturer: Harwin Inc.
Win Source Part Number: 924974-M80-4600642
Series: Datamate J-Tek
Features: 6 Position Rectangular Receptacle Connector Crimp Gold 22 AWG
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: M80-460
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: M804600642, 952-2042, M80-4D10642F1-ND, M80-4D10642F1

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
316-M80-4600642
3A Electronic Connector 316-M80-4600642
6 Pos 2mm Crimp Female Socket Connector, Straight, 3A Product overview: M80-4600642 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-M80-4600642 can be used for catalog matching and distributor lookup.

6 Pos 2mm Crimp Female Socket Connector, Straight, 3A Product overview: M80-4600642 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-M80-4600642 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-2042-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-2042-ND
Free Hanging, Panel Mount 952-2042-ND
6 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

6 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
Wire-To-Board Connector, Dual In Line, Datamate J-Tek M80 Series, Crimp, Receptacle, 6, 2 Mm Rohs Compliant Harwin - 92K7279 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Dual In Line, Datamate J-Tek M80 Series, Crimp, Receptacle, 6, 2 Mm Rohs Compliant Harwin
92K7279
Wire-To-Board Connector, Dual In Line, Datamate J-Tek M80 Series, Crimp, Receptacle, 6, 2 Mm Rohs Compliant Harwin 92K7279
Wire-To-Board Connector, Dual in Line, Datamate J-Tek M80 Series, Crimp, Receptacle, 6, 2 mm RoHS Compliant: Yes

Wire-To-Board Connector, Dual in Line, Datamate J-Tek M80 Series, Crimp, Receptacle, 6, 2 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4600642 924974-M80-4600642 316-M80-4600642 952-2042-ND 92K7279
Product Name 3+3 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews Rectangular Connectors - M80-4600642 3A Electronic Connector Free Hanging, Panel Mount Wire-To-Board Connector, Dual In Line, Datamate J-Tek M80 Series, Crimp, Receptacle, 6, 2 Mm Rohs Compliant Harwin
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty
Gender Female / Jack
Geometry Straight; Straight
Current Rating 3.3 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Contact for 3/0 AWG Cable Silver Plated Wire Contact - 1328G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Assemblies - CKB.M12.GLLR-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 7.0 amps
View Details