HARWIN 2+2 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4600405

Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 4 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 4 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2+2 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews - M80-4600405 - Harwin Plc
Portsmouth, United Kingdom
2+2 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews
M80-4600405
2+2 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4600405
Complete kit: housing with Hexagonal slotted jackscrews fitted, 4 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with Hexagonal slotted jackscrews fitted, 4 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-2041-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-2041-ND
Free Hanging, Panel Mount 952-2041-ND
4 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

4 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
2+2 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin - 60R3900 - Newark, An Avnet Company
Chicago, IL, United States
2+2 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
60R3900
2+2 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin 60R3900
2+2 Pos. Female DIL 22AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

2+2 Pos. Female DIL 22AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4600405 952-2041-ND 60R3900
Product Name 2+2 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount 2+2 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G3-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
XC5(DIN Twin-contact Connectors)   - XC5C-3222 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
3 suppliers