HARWIN Rectangular Connector Housings M80-4550898

Description
"8 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"8 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 952-1055-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
952-1055-ND
Rectangular Connector Housings 952-1055-ND
"8 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"

"8 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"

Buy Now Datasheet
Wire-Board Connector, Female, 8 Position, 2Mm; Product Range Harwin - 08R4686 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Female, 8 Position, 2Mm; Product Range Harwin
08R4686
Wire-Board Connector, Female, 8 Position, 2Mm; Product Range Harwin 08R4686
WIRE-BOARD CONNECTOR, FEMALE, 8 POSITION, 2MM; Product Range:Datamate J-Tek (Trio-Tek) M80 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2mm; For Use With:Trio-Tek Female Crimp Contacts; No. of Rows:2Rows RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, FEMALE, 8 POSITION, 2MM; Product Range:Datamate J-Tek (Trio-Tek) M80 Series; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:2mm; For Use With:Trio-Tek Female Crimp Contacts; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 952-1055-ND 08R4686
Product Name Rectangular Connector Housings Wire-Board Connector, Female, 8 Position, 2Mm; Product Range Harwin
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with LED Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
OBD male overmolded cable to JST 2Pin wire to wire connector - QLC16111 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
5 Pos. Female SIL 14 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-05-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers