HARWIN 10+10 Pos. Female DIL Vertical SMT Conn. Jackscrews M80-4222005

Description
Double Row, Surface Mount connector with Hexagonal socket head jackscrews (accepts 2mm A/F hex / Allen key) - 20 contacts (10+10). Gold finish on contact area and termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount connector with Hexagonal socket head jackscrews (accepts 2mm A/F hex / Allen key) - 20 contacts (10+10). Gold finish on contact area and termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Female DIL Vertical SMT Conn. Jackscrews - M80-4222005 - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Female DIL Vertical SMT Conn. Jackscrews
M80-4222005
10+10 Pos. Female DIL Vertical SMT Conn. Jackscrews M80-4222005
Double Row, Surface Mount connector with Hexagonal socket head jackscrews (accepts 2mm A/F hex / Allen key) - 20 contacts (10+10). Gold finish on contact area and termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, Surface Mount connector with Hexagonal socket head jackscrews (accepts 2mm A/F hex / Allen key) - 20 contacts (10+10).
  • Gold finish on contact area and termination. Packaged in tubes.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - M80-4222005-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
M80-4222005-ND
Headers, Receptacles, Female Sockets M80-4222005-ND
"20 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"

"20 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"

Buy Now Datasheet
10+10 Pos. Female Dil Vertical Smt Conn. Jackscrews Rohs Compliant Harwin - 65T5957 - Newark, An Avnet Company
Chicago, IL, United States
10+10 Pos. Female Dil Vertical Smt Conn. Jackscrews Rohs Compliant Harwin
65T5957
10+10 Pos. Female Dil Vertical Smt Conn. Jackscrews Rohs Compliant Harwin 65T5957
10+10 Pos. Female DIL Vertical SMT Conn. Jackscrews RoHS Compliant: Yes

10+10 Pos. Female DIL Vertical SMT Conn. Jackscrews RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
M80-4222005
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets M80-4222005
CONN FEMALE VERT 20POS

CONN FEMALE VERT 20POS

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number M80-4222005 M80-4222005-ND 65T5957 M80-4222005
Product Name 10+10 Pos. Female DIL Vertical SMT Conn. Jackscrews Headers, Receptacles, Female Sockets 10+10 Pos. Female Dil Vertical Smt Conn. Jackscrews Rohs Compliant Harwin Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Gender Female / Jack
Current Rating 3.3 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 20 # 20 #
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

C9394 Series: High Density LRM PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Sockets - 1731113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 2.54 mm (0.1000 inch)
View Details
Screw Connectors - 36-7689-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Right Angle
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A28410-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details