HARWIN 25+25 Pos. Female DIL Vertical Throughboard Conn. Jackscrews M80-4215005

Description
Double Row, 4.5mm PC Tail connector with Hexagonal socket head jackscrews - 50 contacts (25+25). Gold finish on contact area and termination. Accepts 2mm A/F hex (Allen) key. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 4.5mm PC Tail connector with Hexagonal socket head jackscrews - 50 contacts (25+25). Gold finish on contact area and termination. Accepts 2mm A/F hex (Allen) key. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25+25 Pos. Female DIL Vertical Throughboard Conn. Jackscrews - M80-4215005 - Harwin Plc
Portsmouth, United Kingdom
25+25 Pos. Female DIL Vertical Throughboard Conn. Jackscrews
M80-4215005
25+25 Pos. Female DIL Vertical Throughboard Conn. Jackscrews M80-4215005
Double Row, 4.5mm PC Tail connector with Hexagonal socket head jackscrews - 50 contacts (25+25). Gold finish on contact area and termination. Accepts 2mm A/F hex (Allen) key. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 4.5mm PC Tail connector with Hexagonal socket head jackscrews - 50 contacts (25+25).
  • Gold finish on contact area and termination. Accepts 2mm A/F hex (Allen) key.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - M80-4215005-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
M80-4215005-ND
Headers, Receptacles, Female Sockets M80-4215005-ND
"50 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"50 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
M80-4215005
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets M80-4215005
CONN FEMALE VERT 50POS

CONN FEMALE VERT 50POS

Supplier's Site
25+25 Pos. Female Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin - 76Y4187 - Newark, An Avnet Company
Chicago, IL, United States
25+25 Pos. Female Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin
76Y4187
25+25 Pos. Female Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin 76Y4187
25+25 Pos. Female DIL Vertical Throughboard Conn. Jackscrews RoHS Compliant: Yes

25+25 Pos. Female DIL Vertical Throughboard Conn. Jackscrews RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number M80-4215005 M80-4215005-ND M80-4215005 76Y4187
Product Name 25+25 Pos. Female DIL Vertical Throughboard Conn. Jackscrews Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 25+25 Pos. Female Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin
Gender Female / Jack
Current Rating 3.3 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 50 # 50 #
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male +6 Signal Right Angle Press Fit Connector - 80319RH6-A - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Connectors - 1287 - Heilind Electronics, Inc.
Keystone Electronics Corp.
View Details
3 suppliers
Headers, Male Pins - A114755-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
PCB Connectors - NCS-FL4G-S-03 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details