HARWIN 3+3 Pos. Female DIL Vertical Throughboard Conn. Jackscrews M80-4210605

Description
Double Row, 4.5mm PC Tail connector with Hexagonal socket head jackscrews - 6 contacts (3+3). Gold finish on contact area and termination. Accepts 2mm A/F hex (Allen) key. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 4.5mm PC Tail connector with Hexagonal socket head jackscrews - 6 contacts (3+3). Gold finish on contact area and termination. Accepts 2mm A/F hex (Allen) key. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Female DIL Vertical Throughboard Conn. Jackscrews - M80-4210605 - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Female DIL Vertical Throughboard Conn. Jackscrews
M80-4210605
3+3 Pos. Female DIL Vertical Throughboard Conn. Jackscrews M80-4210605
Double Row, 4.5mm PC Tail connector with Hexagonal socket head jackscrews - 6 contacts (3+3). Gold finish on contact area and termination. Accepts 2mm A/F hex (Allen) key. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 4.5mm PC Tail connector with Hexagonal socket head jackscrews - 6 contacts (3+3).
  • Gold finish on contact area and termination. Accepts 2mm A/F hex (Allen) key.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - M80-4210605-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
M80-4210605-ND
Headers, Receptacles, Female Sockets M80-4210605-ND
"6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
3+3 Pos. Female Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin - 76Y4172 - Newark, An Avnet Company
Chicago, IL, United States
3+3 Pos. Female Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin
76Y4172
3+3 Pos. Female Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin 76Y4172
3+3 Pos. Female DIL Vertical Throughboard Conn. Jackscrews RoHS Compliant: Yes

3+3 Pos. Female DIL Vertical Throughboard Conn. Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-4210605 M80-4210605-ND 76Y4172
Product Name 3+3 Pos. Female DIL Vertical Throughboard Conn. Jackscrews Headers, Receptacles, Female Sockets 3+3 Pos. Female Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin
Gender Female / Jack
Current Rating 3.3 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 6 # 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26814-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
D-Sub Connector Assemblies - 2262-A29051-015DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NCK-ML2G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Turret Connectors - 36-11216-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers