"4 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
2+2 Pos. Female DIL Vertical Throughboard Conn. Jackscrews RoHS Compliant: Yes
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-4210405 | M80-4210405-ND | 76Y4171 |
| Product Name | 2+2 Pos. Female DIL Vertical Throughboard Conn. Jackscrews | Headers, Receptacles, Female Sockets | 2+2 Pos. Female Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin |
| Gender | Female / Jack | ||
| Current Rating | 3.3 amps | ||
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 4 # | 4 # |