HARWIN 25+25 Pos. Female DIL Vertical Throughboard Conn. Jackscrews M80-4205042

Description
Double Row, 3mm PC Tail connector with Hexagonal socket head jackscrews - 50 contacts (25+25). Gold finish on contact area, Tin finish on termination. Accepts 2mm A/F hex (Allen) key. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with Hexagonal socket head jackscrews - 50 contacts (25+25). Gold finish on contact area, Tin finish on termination. Accepts 2mm A/F hex (Allen) key. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25+25 Pos. Female DIL Vertical Throughboard Conn. Jackscrews - M80-4205042 - Harwin Plc
Portsmouth, United Kingdom
25+25 Pos. Female DIL Vertical Throughboard Conn. Jackscrews
M80-4205042
25+25 Pos. Female DIL Vertical Throughboard Conn. Jackscrews M80-4205042
Double Row, 3mm PC Tail connector with Hexagonal socket head jackscrews - 50 contacts (25+25). Gold finish on contact area, Tin finish on termination. Accepts 2mm A/F hex (Allen) key. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with Hexagonal socket head jackscrews - 50 contacts (25+25).
  • Gold finish on contact area, Tin finish on termination. Accepts 2mm A/F hex (Allen) key.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - M80-4205042-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
M80-4205042-ND
Headers, Receptacles, Female Sockets M80-4205042-ND
"50 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"50 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
25+25 Pos. Female Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin - 76Y4170 - Newark, An Avnet Company
Chicago, IL, United States
25+25 Pos. Female Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin
76Y4170
25+25 Pos. Female Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin 76Y4170
25+25 Pos. Female DIL Vertical Throughboard Conn. Jackscrews RoHS Compliant: Yes

25+25 Pos. Female DIL Vertical Throughboard Conn. Jackscrews RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
M80-4205042
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets M80-4205042
CONN RCPT 50POS 0.079 GOLD PCB

CONN RCPT 50POS 0.079 GOLD PCB

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number M80-4205042 M80-4205042-ND 76Y4170 M80-4205042
Product Name 25+25 Pos. Female DIL Vertical Throughboard Conn. Jackscrews Headers, Receptacles, Female Sockets 25+25 Pos. Female Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Gender Female / Jack
Current Rating 3.3 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 50 # 50 #
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Ribbon Cable Connectors - 104128-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
PCB Headers - 1730983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Interconnect Input/Output Connectors - Micro USB 2.0 Connectors - Rego Electronics Inc.
Specs
Category USB
Connector Type USB A
Gender Female / Jack
View Details