"50 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
CONN RCPT 50POS 0.079 GOLD PCB
25+25 WAY DIL V FEMALE HEX/JS ROHS COMPLIANT: NO
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M80-4205001-ND | M80-4205001 | 56K2414 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | 25+25 Way Dil V Female Hex/js Rohs Compliant Harwin |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 120 volts | 120 volts |