HARWIN 13+13 Pos. Female DIL Vertical Throughboard Conn. Jackscrews M80-4202642

Description
Double Row, 3mm PC Tail connector with Hexagonal socket head jackscrews - 26 contacts (13+13). Gold finish on contact area, Tin finish on termination. Accepts 2mm A/F hex (Allen) key. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with Hexagonal socket head jackscrews - 26 contacts (13+13). Gold finish on contact area, Tin finish on termination. Accepts 2mm A/F hex (Allen) key. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13+13 Pos. Female DIL Vertical Throughboard Conn. Jackscrews - M80-4202642 - Harwin Plc
Portsmouth, United Kingdom
13+13 Pos. Female DIL Vertical Throughboard Conn. Jackscrews
M80-4202642
13+13 Pos. Female DIL Vertical Throughboard Conn. Jackscrews M80-4202642
Double Row, 3mm PC Tail connector with Hexagonal socket head jackscrews - 26 contacts (13+13). Gold finish on contact area, Tin finish on termination. Accepts 2mm A/F hex (Allen) key. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with Hexagonal socket head jackscrews - 26 contacts (13+13).
  • Gold finish on contact area, Tin finish on termination. Accepts 2mm A/F hex (Allen) key.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - M80-4202642-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
M80-4202642-ND
Headers, Receptacles, Female Sockets M80-4202642-ND
"26 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"26 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
13+13 Pos. Female Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin - 45P5537 - Newark, An Avnet Company
Chicago, IL, United States
13+13 Pos. Female Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin
45P5537
13+13 Pos. Female Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin 45P5537
13+13 Pos. Female DIL Vertical Throughboard Conn. Jackscrews RoHS Compliant: Yes

13+13 Pos. Female DIL Vertical Throughboard Conn. Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-4202642 M80-4202642-ND 45P5537
Product Name 13+13 Pos. Female DIL Vertical Throughboard Conn. Jackscrews Headers, Receptacles, Female Sockets 13+13 Pos. Female Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin
Gender Female / Jack
Current Rating 3.3 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 26 # 26 #
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1583-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PCB Sockets - 1731153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
Battery Contacts and Dovetail Connectors: Highly configurable Spring Probes Connector -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details