"26 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
13+13 WAY DIL V FEMALE HEX/JS ROHS COMPLIANT: NO
CONN RCPT 26POS 0.079 GOLD PCB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M80-4202601-ND | 56K2411 | M80-4202601 |
| Product Name | Headers, Receptacles, Female Sockets | 13+13 Way Dil V Female Hex/js Rohs Compliant Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 120 volts | 120 volts |