HARWIN 9+9 Pos. Female DIL Vertical Throughboard Conn. Jackscrews M80-4201842

Description
Double Row, 3mm PC Tail connector with Hexagonal socket head jackscrews - 18 contacts (9+9). Gold finish on contact area, Tin finish on termination. Accepts 2mm A/F hex (Allen) key. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with Hexagonal socket head jackscrews - 18 contacts (9+9). Gold finish on contact area, Tin finish on termination. Accepts 2mm A/F hex (Allen) key. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9+9 Pos. Female DIL Vertical Throughboard Conn. Jackscrews - M80-4201842 - Harwin Plc
Portsmouth, United Kingdom
9+9 Pos. Female DIL Vertical Throughboard Conn. Jackscrews
M80-4201842
9+9 Pos. Female DIL Vertical Throughboard Conn. Jackscrews M80-4201842
Double Row, 3mm PC Tail connector with Hexagonal socket head jackscrews - 18 contacts (9+9). Gold finish on contact area, Tin finish on termination. Accepts 2mm A/F hex (Allen) key. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with Hexagonal socket head jackscrews - 18 contacts (9+9).
  • Gold finish on contact area, Tin finish on termination. Accepts 2mm A/F hex (Allen) key.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - M80-4201842-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
M80-4201842-ND
Headers, Receptacles, Female Sockets M80-4201842-ND
"18 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"18 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
9+9 Pos. Female Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin - 52AC5364 - Newark, An Avnet Company
Chicago, IL, United States
9+9 Pos. Female Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin
52AC5364
9+9 Pos. Female Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin 52AC5364
9+9 Pos. Female DIL Vertical Throughboard Conn. Jackscrews RoHS Compliant: Yes

9+9 Pos. Female DIL Vertical Throughboard Conn. Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-4201842 M80-4201842-ND 52AC5364
Product Name 9+9 Pos. Female DIL Vertical Throughboard Conn. Jackscrews Headers, Receptacles, Female Sockets 9+9 Pos. Female Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin
Gender Female / Jack
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 18 # 18 #
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26818-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
PCB Connectors - NC2-FL2G-S-04 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PCI Express - 10018783-00113TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers